Samsung Electro-Mechanics Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body...
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently...
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in...
Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and...
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be...
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low...

<< Prev