Samsung Electro-Mechanics Tantalum Capacitors

Description
Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of cathode electrolyte. Manganese dioxide–type products range from small to large in size and low to high in capacitance. Polymer type products have low ESR. Tantalum capacitors are designed as chip-type products to ensure that they can be surface-mounted. They are eco-friendly products. General Features Do not use RoHS-regulated materials Available as thin-film, small-size, and large-capacitance products Applicable for small and thin electronic equipment Applicable for automated mounting equipment No capacitance drop by DC-Bias No capacitance drop by Temperature No Acoustic Noise Application Mobile & Portable Device Home Appliance & Digital Equipment etc Used for diverse purposes, such as decoupling, bypass, smoothing, and backup in various electronic devices Why Samsung Polymer tantalum capacitors that are large in capacitance, small in size, and low in ESR Process Technology using Fine Powder Technology of Applying Fine Tantalum Powder Package Design for higher Volume Efficiency Product Structure That Has High Volumetric Efficiency Process Technology forming Cathodes Uniform Coating, Low Contact Resistance between Materials Higher Capacitance Provides small-sized and large-capacitance products based on a processing technology of using differential. When the grain size gets smaller, the surface area will get wider, making it possible to develop small-sized and large-capacitance products. * Surface area ∝ (1/grain size) Key technologies for applying differential Well-controlled powder mixing, pressing and sintering Polymerization inside fine pore Smaller Size Provides small-sized and large-capacitance products based on the structures of products that have higher volumetric efficiency When volumetric efficiency gets higher, more working space can be secured inside a chip, making it possible to develop small-sized and large-capacitance products. * High volumetric efficiency = (pellet volume / chip volume )×100 High volumetric efficiency Provides small-sized and large-capacitance products based on the processing technology of forming cathode layers in small pores in a dense and uniform manner Internal cathode layers Polymer layers are formed in small pores in a dense and uniform manner. Lower ESR Provides low-ESR products based on the processing technology of decreasing the interfacial resistance between dissimilar materials External cathode layers Uniform cathode layers Reduces contact resistance by realizing dense carbon layers
Datasheet
Description
Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of cathode electrolyte. Manganese dioxide–type products range from small to large in size and low to high in capacitance. Polymer type products have low ESR. Tantalum capacitors are designed as chip-type products to ensure that they can be surface-mounted. They are eco-friendly products. General Features Do not use RoHS-regulated materials Available as thin-film, small-size, and large-capacitance products Applicable for small and thin electronic equipment Applicable for automated mounting equipment No capacitance drop by DC-Bias No capacitance drop by Temperature No Acoustic Noise Application Mobile & Portable Device Home Appliance & Digital Equipment etc Used for diverse purposes, such as decoupling, bypass, smoothing, and backup in various electronic devices Why Samsung Polymer tantalum capacitors that are large in capacitance, small in size, and low in ESR Process Technology using Fine Powder Technology of Applying Fine Tantalum Powder Package Design for higher Volume Efficiency Product Structure That Has High Volumetric Efficiency Process Technology forming Cathodes Uniform Coating, Low Contact Resistance between Materials Higher Capacitance Provides small-sized and large-capacitance products based on a processing technology of using differential. When the grain size gets smaller, the surface area will get wider, making it possible to develop small-sized and large-capacitance products. * Surface area ∝ (1/grain size) Key technologies for applying differential Well-controlled powder mixing, pressing and sintering Polymerization inside fine pore Smaller Size Provides small-sized and large-capacitance products based on the structures of products that have higher volumetric efficiency When volumetric efficiency gets higher, more working space can be secured inside a chip, making it possible to develop small-sized and large-capacitance products. * High volumetric efficiency = (pellet volume / chip volume )×100 High volumetric efficiency Provides small-sized and large-capacitance products based on the processing technology of forming cathode layers in small pores in a dense and uniform manner Internal cathode layers Polymer layers are formed in small pores in a dense and uniform manner. Lower ESR Provides low-ESR products based on the processing technology of decreasing the interfacial resistance between dissimilar materials External cathode layers Uniform cathode layers Reduces contact resistance by realizing dense carbon layers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Tantalum Capacitors
Tantalum Capacitors
Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of cathode electrolyte. Manganese dioxide–type products range from small to large in size and low to high in capacitance. Polymer type products have low ESR. Tantalum capacitors are designed as chip-type products to ensure that they can be surface-mounted. They are eco-friendly products. General Features Do not use RoHS-regulated materials Available as thin-film, small-size, and large-capacitance products Applicable for small and thin electronic equipment Applicable for automated mounting equipment No capacitance drop by DC-Bias No capacitance drop by Temperature No Acoustic Noise Application Mobile & Portable Device Home Appliance & Digital Equipment etc Used for diverse purposes, such as decoupling, bypass, smoothing, and backup in various electronic devices Why Samsung Polymer tantalum capacitors that are large in capacitance, small in size, and low in ESR Process Technology using Fine Powder Technology of Applying Fine Tantalum Powder Package Design for higher Volume Efficiency Product Structure That Has High Volumetric Efficiency Process Technology forming Cathodes Uniform Coating, Low Contact Resistance between Materials Higher Capacitance Provides small-sized and large-capacitance products based on a processing technology of using differential. When the grain size gets smaller, the surface area will get wider, making it possible to develop small-sized and large-capacitance products. * Surface area ∝ (1/grain size) Key technologies for applying differential Well-controlled powder mixing, pressing and sintering Polymerization inside fine pore Smaller Size Provides small-sized and large-capacitance products based on the structures of products that have higher volumetric efficiency When volumetric efficiency gets higher, more working space can be secured inside a chip, making it possible to develop small-sized and large-capacitance products. * High volumetric efficiency = (pellet volume / chip volume )×100 High volumetric efficiency Provides small-sized and large-capacitance products based on the processing technology of forming cathode layers in small pores in a dense and uniform manner Internal cathode layers Polymer layers are formed in small pores in a dense and uniform manner. Lower ESR Provides low-ESR products based on the processing technology of decreasing the interfacial resistance between dissimilar materials External cathode layers Uniform cathode layers Reduces contact resistance by realizing dense carbon layers

Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment.

Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of cathode electrolyte. Manganese dioxide–type products range from small to large in size and low to high in capacitance. Polymer type products have low ESR. Tantalum capacitors are designed as chip-type products to ensure that they can be surface-mounted. They are eco-friendly products.

General Features

  • Do not use RoHS-regulated materials
  • Available as thin-film, small-size, and large-capacitance products
  • Applicable for small and thin electronic equipment
  • Applicable for automated mounting equipment
  • No capacitance drop by DC-Bias
  • No capacitance drop by Temperature
  • No Acoustic Noise

Application

  • Mobile & Portable Device
  • Home Appliance & Digital Equipment etc
  • Used for diverse purposes, such as decoupling, bypass, smoothing, and backup in various electronic devices

Why Samsung

Polymer tantalum capacitors that are large in capacitance, small in size, and low in ESR

Process Technology using Fine Powder

Technology of Applying Fine Tantalum Powder

Package Design for higher Volume Efficiency

Product Structure That Has High Volumetric Efficiency

Process Technology forming Cathodes

Uniform Coating, Low Contact Resistance between Materials

Higher Capacitance

Provides small-sized and large-capacitance products based on a processing technology of using differential.

  • When the grain size gets smaller, the surface area will get wider, making it possible to develop small-sized and large-capacitance products.
    * Surface area ∝ (1/grain size)

Key technologies for applying differential

  • Well-controlled powder mixing, pressing and sintering
  • Polymerization inside fine pore

Smaller Size

Provides small-sized and large-capacitance products based on the structures of products that have higher volumetric efficiency

  • When volumetric efficiency gets higher, more working space can be secured inside a chip, making it possible to develop small-sized and large-capacitance products.
    * High volumetric efficiency = (pellet volume / chip volume )×100

High volumetric efficiency

Provides small-sized and large-capacitance products based on the processing technology of forming cathode layers in small pores in a dense and uniform manner

Internal cathode layers

  • Polymer layers are formed in small pores in a dense and uniform manner.

Lower ESR

Provides low-ESR products based on the processing technology of decreasing the interfacial resistance between dissimilar materials

External cathode layers

  • Uniform cathode layers
  • Reduces contact resistance by realizing dense carbon layers
Supplier's Site Datasheet

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Technology Single-Layer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details