CAP TANT POLY 1UF 0805 Product overview: TCPCF38105MNAR0500 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCPCF38105MNAR050
CAP TANT POLY 1UF 0805
CAP TANT POLY 1UF 0805
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCPCF38105MNAR0500 | TCPCF38105MNAR0500 | TCPCF38105MNAR0500 |
| Product Name | 1UF Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |