TDK-Lambda Americas Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for... | |
| AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power... | |
| AC-DC Power Supplies, DIN rail mount, Output: 120W, 12V, DIN rail installation compatible | |
| AC-DC Power Supplies, DIN rail mount, Output: 120W, 48V, DIN rail installation compatible | |
| AC-DC Power Supplies, DIN rail mount, Output: 240W, 48V, DIN rail installation compatible | |
| An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is... | |
| Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically... | |
| Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and... | |
| TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically... | |
| The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC... |
| << Prev | Next >> |