TDK-Lambda Americas Inc., High Power Division µPOL™ Embedded DC-DC Converters FS1406-1800-AS

Description
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
Request a Quote Datasheet
Description
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µPOL™ Embedded DC-DC Converters - FS1406-1800-AS - TDK-Lambda Americas Inc.
National City, CA, United States
µPOL™ Embedded DC-DC Converters
FS1406-1800-AS
µPOL™ Embedded DC-DC Converters FS1406-1800-AS
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.

μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.

Supplier's Site Datasheet
DC DC Converters - 445-FS1406-1800-ASTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-FS1406-1800-ASTR-ND
DC DC Converters 445-FS1406-1800-ASTR-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Buy Now Datasheet
DC DC Converters - 445-FS1406-1800-ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Buy Now Datasheet
DC DC Converters - 445-FS1406-1800-ASCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-FS1406-1800-ASCT-ND
DC DC Converters 445-FS1406-1800-ASCT-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.8V 6A 4.5V - 16V Input

Buy Now Datasheet
Dc/dc Conv, 0.6V To 2.64V, 6A, 125Deg C Rohs Compliant Tdk - 69AH7913 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.6V To 2.64V, 6A, 125Deg C Rohs Compliant Tdk
69AH7913
Dc/dc Conv, 0.6V To 2.64V, 6A, 125Deg C Rohs Compliant Tdk 69AH7913
DC/DC CONV, 0.6V TO 2.64V, 6A, 125DEG C ROHS COMPLIANT: YES

DC/DC CONV, 0.6V TO 2.64V, 6A, 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FS1406-1800-AS 445-FS1406-1800-ASTR-ND 69AH7913
Product Name µPOL™ Embedded DC-DC Converters DC DC Converters Dc/dc Conv, 0.6V To 2.64V, 6A, 125Deg C Rohs Compliant Tdk
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
DC Output Voltage 1.8 volts
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details