The DTM300PW120D1 is a 300W AC-DC external power supply with a 12V output at 25A, designed for medical and ITE applications. It accepts a wide input voltage range of 90-264VAC and meets IEC/UL/CSA/EN60601-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
12V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DTM300PW120D1 | 285-2633-ND |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply; Medical Power Supply | Medical Power Supply; 1 |
| Technology | Switching Power Supply | |
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | |
| Operating Temperature | -30 to 60 C (-22 to 140 F) | -30 to 60 C (-22 to 140 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 |