TDK-Lambda Americas Inc. AC-DC Power Supplies DT150PW120C

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT150PW120C is a 150W AC-DC external power supply delivering 12V at 11.67A with 240mV ripple and noise, meeting CEC and EISA efficiency standards. It accepts a 90-264VAC input, operates from 0 to +60°C, and uses convection cooling. The unit measures 3.35 x 6.7 x 1.73 inches and weighs 780g, with an IEC 320-C14 input connector and Kycon KPPx-4P output connector. It complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards, and meets EN55022-B and FCC Class B EMI limits. Efficiency is at least 87% under active load, with hold-up time of 16ms at 115VAC and leakage current below 600μA. Overvoltage and short-circuit protections are included, and the warranty is one year.

Datasheet Summary
Powered by GS/AI

The DT150PW120C is a 150W AC-DC external power supply delivering 12V at 11.67A with 240mV ripple and noise, meeting CEC and EISA efficiency standards. It accepts a 90-264VAC input, operates from 0 to +60°C, and uses convection cooling. The unit measures 3.35 x 6.7 x 1.73 inches and weighs 780g, with an IEC 320-C14 input connector and Kycon KPPx-4P output connector. It complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards, and meets EN55022-B and FCC Class B EMI limits. Efficiency is at least 87% under active load, with hold-up time of 16ms at 115VAC and leakage current below 600μA. Overvoltage and short-circuit protections are included, and the warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DT150PW120C - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DT150PW120C
AC-DC Power Supplies DT150PW120C
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 285-1914-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
285-1914-ND
AC DC Desktop, Wall Power Adapters 285-1914-ND
12V 140W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 140W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number DT150PW120C 285-1914-ND
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters
Type DC Power Supply 1
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 40 C (32 to 104 F)
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1 ROHS COMP
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-10KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details