The DRB240-48-1 is a 240W DIN rail mount AC-DC power supply with a 48V output, designed for industrial and process control applications. It features a case size of 41 x 124 x 125 mm, operates from 90 to 264Vac input, and achieves up to 92% efficiency at 230Vac. The unit includes an opto-isolated DC OK signal, complies with EN55011-B, EN55032-B, and IEC/EN/CSA/UL62368-1
AC-DC Power Supplies, DIN rail mount, Output: 240W, 48V, DIN rail installation compatible
The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRB240-48-1 | DRB240-48-1 | 325682 |
| Product Name | AC-DC Power Supplies | 15-480W Single Output DIN Rail Power Supplies | DIN Rail Power Supplies |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1, EN60950-1, UL60950-1, UL508, UL1310 Class 2 | Certifications and Markings - IEC/EN/CSA/UL62368-1, 60950-1, BIS IS 13252(Part 1) (24V models only) , UL508 Listed, UL1310 Class 2 | RoHS Compliant |