TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DT100PW360C

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DT100PW360C - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DT100PW360C
AC-DC Power Supplies DT100PW360C
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 285-1924-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
285-1924-ND
AC DC Desktop, Wall Power Adapters 285-1924-ND
36V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

36V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT - 70177486 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT
70177486
POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT 70177486
POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT

POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number DT100PW360C 285-1924-ND 70177486
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters POWER SUPPLY, EXTERNAL, 36V, 2.78A, 100W, EISA AND CEC COMPLIANT
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 40 C (32 to 104 F)
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1 ROHS COMP
DC Output Voltage 36.0 volts 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data