TDK-Lambda Americas Inc. Programmable Power Supplies G10-265-1P208

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are rack-mountable AC/DC systems designed for OEM, industrial, and laboratory use, offering up to 7.5kW in 1U height and 10kW/15kW in 2U/3U configurations. Units support 3-phase AC inputs of 208VAC, 400VAC, and 480VAC, with active PFC of 0.94 typical. Output capabilities reach 1500V and 1500A. Built-in interfaces include LAN (LXI 1.5), USB, RS-232, and RS-485, with multi-drop support. Features encompass arbitrary waveform generation with auto-trigger, programmable slew rate for voltage and current, constant power limit, internal resistance programming, remote sensing, and isolated analog control. Protection functions include OVP, UVP, OTP, and AC fail. Fan speed adjusts with ambient temperature and load. Units support parallel operation up to 60kW and have a five-year warranty. CE certified for Low Voltage, EMC, and RoHS3 directives.

Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are rack-mountable AC/DC systems designed for OEM, industrial, and laboratory use, offering up to 7.5kW in 1U height and 10kW/15kW in 2U/3U configurations. Units support 3-phase AC inputs of 208VAC, 400VAC, and 480VAC, with active PFC of 0.94 typical. Output capabilities reach 1500V and 1500A. Built-in interfaces include LAN (LXI 1.5), USB, RS-232, and RS-485, with multi-drop support. Features encompass arbitrary waveform generation with auto-trigger, programmable slew rate for voltage and current, constant power limit, internal resistance programming, remote sensing, and isolated analog control. Protection functions include OVP, UVP, OTP, and AC fail. Fan speed adjusts with ambient temperature and load. Units support parallel operation up to 60kW and have a five-year warranty. CE certified for Low Voltage, EMC, and RoHS3 directives.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - G10-265-1P208 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
G10-265-1P208
Programmable Power Supplies G10-265-1P208
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number G10-265-1P208
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GB20-85 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supplies - GEN40-85-1P230 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details