Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
TDK-LAMBDA AMERICAS INC.
DTM-65PW-280-D -- AC/DC ADAPTERS
TDK-Lambda Americas Inc.
AC/DC Adapters
DTM-65PW-280-D
Description
TDK-Lambda DTM-65PW-280-D AC/DC Adapter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TDK-Lambda DTM-65PW-280-D AC/DC Adapter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1963364
AC/DC Adapters
1963364
TDK-Lambda DTM-65PW-280-D AC/DC Adapter
TDK-Lambda DTM-65PW-280-D AC/DC Adapter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Supplies
Product Number
1963364
Product Name
AC/DC Adapters
Type
AC / DC Adapter; Medical Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Placid Industries
PS-12 Open Power Supply
PS-12
Specs
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
12.0 volts
View Details
TDK-Lambda Americas Inc.
High Voltage Power Supplies
202A-4KV-POS-PFC
Specs
Type
High Voltage; Medical Power Supply
Technology
Switching Power Supply
Features
Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Fargo Controls, Inc.
Power Supply, ALNC 24VDC/AC
S3420D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Altech Corp.
Power Supplies
PS-S1005
Specs
Form Factor
DIN Rail
View Details
2
suppliers