The FPS1000-32/PS is a 1000W 1U AC-DC power supply with a 32V output adjustable from 28.8V to 38.4V and a maximum current of 31A. It features front IEC320-C14 AC input, internal ORing diodes, and current sharing for parallel operation. The unit includes remote on/off, DC OK, AC fail, and a 12V auxiliary output. Efficiency is 87% at 230Vac. It measures 290 x 127 x 41 mm, supports hot-swap, and operates from 0°C to 50°C with derating above 50°C. Overvoltage protection activates between 41.5V and 45.5V, and overcurrent protection triggers at 104%-125% of rated current. It complies with EN55032 Class B, FCC Part 15 Class B, IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FPS1000-32/PS |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Front end power supply 1U High |
| Operating Temperature | 0 to 70 C (32 to 158 F) |