The DT150PW160C is a 150W AC-DC external power supply with a 16V output and 9.38A maximum current, designed for industrial applications. It features a wide input voltage range of 90-264VAC, power factor correction, and 87% average active efficiency. The unit measures 3.35 x 6.7 x 1.73 inches and weighs 780g, with an IEC 320-C14 AC input connector and a Kycon KPPx-4P output connector. It complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards, meets CEC and EISA Efficiency Level V requirements, and adheres to EN55022-B and FCC Class B EMI limits. Ripple and noise are rated at 320mV, with continuous short-circuit protection in hiccup mode and overvoltage protection at 110-130% of nominal output. Operating temperature ranges from 0 to +60°C with linear derating above 41°C, and storage temperature spans -10 to +70°C. The power supply is convection-cooled and carries a one-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
16V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DT150PW160C | 285-1915-ND |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply | 1 |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 | ROHS COMP |
| DC Output Voltage | 16.0 volts | 16.0 volts |