TDK U.S.A. Corporation µPOL™ Embedded DC-DC Converters FS1406-1100-AL

Description
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
Request a Quote Datasheet
Description
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µPOL™ Embedded DC-DC Converters - FS1406-1100-AL - TDK-Lambda Americas Inc.
National City, CA, United States
µPOL™ Embedded DC-DC Converters
FS1406-1100-AL
µPOL™ Embedded DC-DC Converters FS1406-1100-AL
μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.

μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small footprint are driving factor for this new innovation. μPOL™ technology offers an integrated solution including Power Semiconductor and Inductor in a very compact solution and with its I2C communication the device is configurable for a vast range of applications. This is a wide input range , non-isolated Step Down Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order to make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.

Supplier's Site Datasheet
DC DC Converters - 445-FS1406-1100-ALTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-FS1406-1100-ALTR-ND
DC DC Converters 445-FS1406-1100-ALTR-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.1V 6A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 1.1V 6A 4.5V - 16V Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number FS1406-1100-AL 445-FS1406-1100-ALTR-ND
Product Name µPOL™ Embedded DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
DC Output Voltage 1.1 volts
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 2010442 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Adapter Plug Type USB, RS232
Regulatory Compliance RoHS Compliant
View Details