TDK-Lambda Americas Inc. DC Power Supply ESS60-250

Description
The ESS60-250 is a 15 kW, 60 V, 250 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard Output Switching Frequency 240-260 kHz CV/CC with automatic crossover and mode indicator "Super Sense" provides both voltage and current monitor at the load. This also allows meters to read at the load. (OVP stays local to protect the load and power supply) The EMI ESS60-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. The ESS60-250 features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.
Datasheet
Description
The ESS60-250 is a 15 kW, 60 V, 250 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard Output Switching Frequency 240-260 kHz CV/CC with automatic crossover and mode indicator "Super Sense" provides both voltage and current monitor at the load. This also allows meters to read at the load. (OVP stays local to protect the load and power supply) The EMI ESS60-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. The ESS60-250 features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ESS60-250 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ESS60-250
DC Power Supply ESS60-250
The ESS60-250 is a 15 kW, 60 V, 250 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard Output Switching Frequency 240-260 kHz CV/CC with automatic crossover and mode indicator "Super Sense" provides both voltage and current monitor at the load. This also allows meters to read at the load. (OVP stays local to protect the load and power supply) The EMI ESS60-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. The ESS60-250 features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.

The ESS60-250 is a 15 kW, 60 V, 250 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Front Panel Adjustable OVP protects load
  • Thermal Protection includes LED indicators
  • Pulse-by-Pulse Current Limit for fast recovery
  • Parallel or Series Operation
  • Transient Protection
  • Phase Loss Detection (neutral loss detection included above 208 VAC inputs)
  • Failsafe Soft Start
  • Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation
  • Ten Turn V/I Potentiometers standard
  • Voltage and Current, Program and Monitor are 0-5 V standard
  • Output Switching Frequency 240-260 kHz
  • CV/CC with automatic crossover and mode indicator
  • "Super Sense" provides both voltage and current monitor at the load. This also allows meters to read at the load. (OVP stays local to protect the load and power supply)

The EMI ESS60-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. The ESS60-250 features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ESS60-250
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10750-06-2u-27240 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
Power Supply - 7207 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details