TDK-Lambda Americas Inc. DC Power Supply ESS80-125

Description
The ESS80-125 is a 10000 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications. This very high density supply provides 10 kW or 15 kW in a 5U (8.75") high rack-mount package. Outputs are available to 600 V (500 V, 15 kW) and 1400 amps. Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure. In addition to Front Panel Controls, the Rear Panel offers analog programming and monitoring of voltage and current as well as an optional RS232/IEEE 488 interface. For higher power systems, ESS power supplies may be connected in series or parallel. Contact factory for details.
Datasheet
Description
The ESS80-125 is a 10000 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications. This very high density supply provides 10 kW or 15 kW in a 5U (8.75") high rack-mount package. Outputs are available to 600 V (500 V, 15 kW) and 1400 amps. Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure. In addition to Front Panel Controls, the Rear Panel offers analog programming and monitoring of voltage and current as well as an optional RS232/IEEE 488 interface. For higher power systems, ESS power supplies may be connected in series or parallel. Contact factory for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ESS80-125 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ESS80-125
DC Power Supply ESS80-125
The ESS80-125 is a 10000 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications. This very high density supply provides 10 kW or 15 kW in a 5U (8.75") high rack-mount package. Outputs are available to 600 V (500 V, 15 kW) and 1400 amps. Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure. In addition to Front Panel Controls, the Rear Panel offers analog programming and monitoring of voltage and current as well as an optional RS232/IEEE 488 interface. For higher power systems, ESS power supplies may be connected in series or parallel. Contact factory for details.

The ESS80-125 is a 10000 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Front Panel Adjustable OVP protects load
  • Thermal Protection includes LED indicators
  • Pulse-by-Pulse Current Limit for fast recovery
  • Parallel or Series Operation
  • Transient Protection
  • Phase Loss Detection (neutral loss detection included above 208 VAC inputs)
  • Failsafe Soft Start
  • Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation

The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.

This very high density supply provides 10 kW or 15 kW in a 5U (8.75") high rack-mount package. Outputs are available to 600 V (500 V, 15 kW) and 1400 amps.

Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.

In addition to Front Panel Controls, the Rear Panel offers analog programming and monitoring of voltage and current as well as an optional RS232/IEEE 488 interface. For higher power systems, ESS power supplies may be connected in series or parallel. Contact factory for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ESS80-125
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details