VAST STOCK CO., LIMITED Datasheets for Gate Drivers
Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more
| Product Name | Notes |
|---|---|
| Gate Drivers 1kV Opto input single channel 0.6A driver with 12V UVLO | |
| Gate Drivers 1kV Opto input single channel 0.6A driver with 8V UVLO | |
| Gate Drivers 1kV Opto input single channel 4.0A driver with 12V UVLO | |
| Gate Drivers 1kV Opto input single channel 4.0A driver with 5V UVLO | |
| Gate Drivers 1kV Opto input single channel 4.0A driver with 8V UVLO | |
| Gate Drivers 2.5 kV 12 V UVLO dual isolated gate driver | |
| Gate Drivers 2.5 kV 12 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 2.5 kV 6 V UVLO dual isolated gate driver | |
| Gate Drivers 2.5 kV 6 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 2.5 kV 8 V UVLO dual isolated gate driver | |
| Gate Drivers 2.5 kV 8 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 2.5A, 1200V 75kHz 260ns AEC Q-100 | |
| Gate Drivers 2.5kV 0.5A Class D Audio Driver, 10V UVLO PWM input | |
| Gate Drivers 2.5kV 0.5A Class D Audio Driver, 8V UVLO PWM input | |
| Gate Drivers 2.5kV 4A Class D Audio Driver, 10V UVLO PWM input | |
| Gate Drivers 2.5kV 4A Class D Audio Driver, 8V UVLO PWM input | |
| Gate Drivers 2.5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 12V UVLO. | |
| Gate Drivers 2.5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 12V UVLO | |
| Gate Drivers 2.5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 6V UVLO. | |
| Gate Drivers 2.5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 8V UVLO. | |
| Gate Drivers 2.5kV Dual Gate Drivers, Low Propagation Delay | |
| Gate Drivers 25A, 4.5V -24V DrMOS VRPower | |
| Gate Drivers 3.75 kV opto-driver replacement in PDIP8 | |
| Gate Drivers 3.75 kV opto-driver replacement in SOIC8 | |
| Gate Drivers 30A DrMOS VRPower | |
| Gate Drivers 30A VRPower 5V PWM PS4 mode, 2MHz | |
| Gate Drivers 30A VRPwr Int Pw Stg DrMOS MLP4535-22L | |
| Gate Drivers 30A, 4.5V -24V DrMOS VRPower | |
| Gate Drivers 35A VRPower 2MHz 5V PWM PS4 | |
| Gate Drivers 4.0 Amp driver with desat detection and integrated analog channel | |
| Gate Drivers 4.0 Amp driver with desat detection and Miller Clamp | |
| Gate Drivers 4.0 Amp driver with desat detection; HCPL-316J Compatible | |
| Gate Drivers 4.0 Amp driver with integrated, controllable, external switch dc/dc | |
| Gate Drivers 4.0 Amp driver with integrated, controllable, internal switch dc/dc | |
| Gate Drivers 4.0 Amp driver with integrated, simple, external switch dc/dc | |
| Gate Drivers 4.0 Amp driver with integrated, simple, internal switch dc/dc | |
| Gate Drivers 40A 3-16V Built-In PWM Cont | |
| Gate Drivers 40A VRPwr Int Pw Stg DrMOS MLP66-40 | |
| Gate Drivers 40A VRPwr Int Pw Stg DrMOS MLP66-40L | |
| Gate Drivers 4A, 2.5 KV Dual Channel High CMTI Driver | |
| Gate Drivers 4A, 2.5 KV Dual Input HS/LS High CMTI Driver | |
| Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver | |
| Gate Drivers 4A, 2.5 kV High CMTI HS/LS Dual Gate Driver | |
| Gate Drivers 4A, 2.5 kV High CMTI Single Gate Driver | |
| Gate Drivers 4A, 2.5 KV PWM Single Input HS/LS High CMTI Driver | |
| Gate Drivers 4A, 2.5 KV Single Channel High CMTI Driver | |
| Gate Drivers 5 kV 12 V UVLO dual isolated gate driver | |
| Gate Drivers 5 kV 12 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 5 kV 6 V UVLO dual isolated gate driver | |
| Gate Drivers 5 kV 6 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 5 kV 8 V UVLO dual isolated gate drive | |
| Gate Drivers 5 kV 8 V UVLO dual isolated gate driver, 8 mm creepage | |
| Gate Drivers 5 kV 8 V UVLO dual isolated gate driver | |
| Gate Drivers 5 kV 8 V UVLO HS/LS isolated gate driver | |
| Gate Drivers 5 kV opto-driver replacement in SDIP6 | |
| Gate Drivers 50A 16V | |
| Gate Drivers 50A VRPower MLP55-31L | |
| Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L | |
| Gate Drivers 50A, 4.5V - 24V DrMOS VRPower | |
| Gate Drivers 55A, 4.5V - 24V DrMOS VRPower | |
| Gate Drivers 5A, 650V 75kHz 260ns 1200V isolation | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 12V UVLO. | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 12V UVLO | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 5V UVLO. | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 6V UVLO. | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 6V UVLO | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 8V UVLO. | |
| Gate Drivers 5kV 4A Dual Channel Isolated Driver ("ISOdriver"). 8V UVLO | |
| Gate Drivers 5kV Opto input single channel 0.6A driver with 12V UVLO | |
| Gate Drivers 5kV Opto input single channel 0.6A driver with 5V UVLO | |
| Gate Drivers 5kV Opto input single channel 0.6A driver with 8V UVLO | |
| Gate Drivers 5kV Opto input single channel 4.0A driver with 12V UVLO | |
| Gate Drivers 5kV Opto input single channel 4.0A driver with 5V UVLO | |
| Gate Drivers 5kV Opto input single channel 4.0A driver with 8V UVLO | |
| Gate Drivers 60A 18V 5V PVM VRP owerIntegrated DrMOS | |
| Gate Drivers 60A VRPwr 2 MHz PS4 mode 5V PWM | |
| Gate Drivers 60A VRPwr Int Pw Stg DrMOS MLP66-40L | |
| Gate Drivers 60A VRPwr PowerPak DRMos MLP55-31L | |
| Gate Drivers 8A 1200V Reinforced Isolation for SIC | |
| Gate Drivers 8A, 1200V 75kHz 260ns AEC Q-100 | |
| Gate Drivers 8A, 650V 75kHz 260ns 1200V isolation | |
| Gate Drivers DrMOS 50A 3-22Vin 3.3V V-PWM | |
| Gate Drivers DrMOS 50A 3-22Vin 5V V-PWM | |
| Gate Drivers Dual 5A Compound Gate Driver 8-SOIC -40 to 125 | |
| Gate Drivers Green FET High Voltage, Gate Driver | |
| Gate Drivers Hi CMTI 2.5 kV 12 V UVLO dual isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 12 V UVLO dual isolated driver | |
| Gate Drivers Hi CMTI 2.5 kV 12 V UVLO single isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 3 V UVLO Dual isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 3 V UVLO single isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 5 V UVLO Dual isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 5 V UVLO Dual isolated driver | |
| Gate Drivers Hi CMTI 2.5 kV 8 V UVLO Dual isolated driver | |
| Gate Drivers Hi CMTI 2.5 kV 8 V UVLO HS/LS isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5 kV 8 V UVLO HS/LS isolated driver | |
| Gate Drivers Hi CMTI 2.5 kV 8 V UVLO PWM input isolated driver with deglitch | |
| Gate Drivers Hi CMTI 2.5kV 5V UVLO Dual Isolated Driver | |
| Gate Drivers High CMTI 2.5 kV 12 V UVLO HS/LS isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 12 V UVLO PWM input isolated drive | |
| Gate Drivers High CMTI 2.5 kV 12 V UVLO single isolated driver | |
| Gate Drivers High CMTI 2.5 kV 3 V UVLO HS/LS isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 3 V UVLO PWM input isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 4.2 V UVLO dual isolated driver | |
| Gate Drivers High CMTI 2.5 kV 4.2 V UVLO HS/LS isolated driver | |
| Gate Drivers High CMTI 2.5 kV 4.2 V UVLO PWM input isolated driver | |
| Gate Drivers High CMTI 2.5 kV 4.2 V UVLO single isolated driver | |
| Gate Drivers High CMTI 2.5 kV 5 V UVLO HS/LS isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 5 V UVLO HS/LS isolated driver | |
| Gate Drivers High CMTI 2.5 kV 5 V UVLO PWM input isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 5 V UVLO single isolated driver with deglitch | |
| Gate Drivers High CMTI 2.5 kV 8 V UVLO single isolated driver | |
| Gate Drivers InRush Current Limit MOSFET | |
| Gate Drivers Internally generated driver supply | |
| Gate Drivers Isolated FET driver with digital input | |
| Gate Drivers Isolated FET driver with diode emulation | |
| Gate Drivers Isolated FET driver with pin control | |
| Gate Drivers Isolated IGBT driver in WB SOIC16 | |
| Gate Drivers Isolated IGBT driver with feature-rich integrated dc-dc | |
| Gate Drivers Isolated IGBT driver with integrated dc-dc | |
| Gate Drivers Isolated IGBT driver with integrated dc/dc | |
| Gate Drivers Isolated IGBT driver with split output and Miller clamp | |
| Gate Drivers Photovoltaic Full Bridge Dvr | |
| Gate Drivers RECOMMENDED ALT 78-SIC788CD-T1-GE3 | |
| Gate Drivers Reference Board for SIC770 series | |
| Gate Drivers Sgl Ch 2.5A Fluxlink 250kHz Delay 260ns | |
| Gate Drivers Sgl Ch 5.0A Fluxlink 250kHz Delay 260ns | |
| Gate Drivers Sgl Ch 5.0A Fluxlink 75kHz 1200V IGBT | |
| Gate Drivers Sgl Ch 8.0A Fluxlink 250kHz 260ns 1.0A | |
| Gate Drivers Sgl Ch 8.0A Fluxlink 250kHz Delay 260ns | |
| Gate Drivers Sgl Ch 8.0A Fluxlink 75kHz 260ns 1700V | |
| Gate Drivers Smrt Pwr Stage VRPwr 4.5 to 18V; 3.3V PWM | |
| Gate Drivers Smrt Pwr Stage VRPwr 4.5 to 18V; 5V PWM | |
| Gate Drivers |
| << Prev | Next >> |