Manufacturer: Vishay
Win Source Part Number: 749227-SIC531CD-T1-G
Manufacturer Homepage: www.vishay.com
Reference case: QFN
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Gate Drivers 30A, 4.5V -24V DrMOS VRPower
IC HALF BRIDGE DRV 30A PPAK MLP4
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 749227-SIC531CD-T1-GE3 | SIC531CD-T1-GE3TR-ND | SIC531CD-T1-GE3 | SIC531CD-T1-GE3 | SIC531CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC531CD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | PowerPAK® MLP4535-22L | PowerPAK® MLP4535-22L | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |