Vishay Intertechnology, Inc. Gate Drivers SIC783ACD-T1-GE3

Description
Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L
Description
Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L
Datasheet
Datasheet Summary
Powered by GS/AI

The SIC783ACD-T1-GE3 is an integrated power stage solution designed for synchronous buck applications, capable of delivering up to 50 A per phase. It features a compact MLP 6 mm x 6 mm package and utilizes advanced trench MOSFET technology to minimize switching and conduction losses, enhancing overall efficiency. The device operates at high frequencies, supporting up to 1 MHz, and is optimized for 12 V input rail applications. This power stage includes an integrated MOSFET gate driver IC with high current driving capability, adaptive dead-time control, and an integrated bootstrap Schottky diode. It is compatible with a wide range of PWM controllers and supports tri-state PWM logic at 3.3 V, along with zero current detect functionality to improve efficiency under light load conditions. The device also incorporates a thermal warning feature to alert the system of excessive junction temperatures, ensuring reliable operation in demanding environments. The SIC783ACD-T1-GE3 is suitable for applications such as synchronous buck converters, multi-phase voltage regulator designs for CPUs, GPUs, and memory, as well as DC/DC point-of-load modules.

Datasheet Summary
Powered by GS/AI

The SIC783ACD-T1-GE3 is an integrated power stage solution designed for synchronous buck applications, capable of delivering up to 50 A per phase. It features a compact MLP 6 mm x 6 mm package and utilizes advanced trench MOSFET technology to minimize switching and conduction losses, enhancing overall efficiency. The device operates at high frequencies, supporting up to 1 MHz, and is optimized for 12 V input rail applications. This power stage includes an integrated MOSFET gate driver IC with high current driving capability, adaptive dead-time control, and an integrated bootstrap Schottky diode. It is compatible with a wide range of PWM controllers and supports tri-state PWM logic at 3.3 V, along with zero current detect functionality to improve efficiency under light load conditions. The device also incorporates a thermal warning feature to alert the system of excessive junction temperatures, ensuring reliable operation in demanding environments. The SIC783ACD-T1-GE3 is suitable for applications such as synchronous buck converters, multi-phase voltage regulator designs for CPUs, GPUs, and memory, as well as DC/DC point-of-load modules.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SIC783ACD-T1-GE3
Gate Drivers SIC783ACD-T1-GE3
Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L

Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC783ACD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC783ACD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC783ACD-T1-GE3
IC HALF BRIDGE DRIVER 50A PPAK

IC HALF BRIDGE DRIVER 50A PPAK

Supplier's Site
Full Half-Bridge Drivers - SIC783ACD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC783ACD-T1-GE3
Full Half-Bridge Drivers SIC783ACD-T1-GE3
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number SIC783ACD-T1-GE3 SIC783ACD-T1-GE3 SIC783ACD-T1-GE3
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3141MC12H - 1ED3141MC12H - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 15 volts
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVP1216RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details