Silicon Labs Gate Drivers SI8275BB-IM1

Description
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver
Datasheet
Description
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8275BB-IM1
Gate Drivers SI8275BB-IM1
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Buy Now Datasheet
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0462 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0462
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0462
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8275BB-IM1 22AJ0462
Product Name Gate Drivers Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Gate Drivers - 960072-A4927KLPTR-T - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Supply Voltage 5.5 to 50 volts
View Details
5 suppliers
Clock Buffers, Drivers - SI5330J-B02455-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details