Manufacturer: Vishay
Win Source Part Number: 126618-SIC780CD-T1-G
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 18 V
Load Type: Inductive
Family Name: SiC780
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Alternative Parts (Cross-Reference): FDMF6833C; FDMF8704V; MC33797BPEW/R2; FDMF6705; FDMF3030; SiC780ACD-T1-GE3; MC33797BPEW;
Introduction Date: August 27, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
IC BUCK ADJ 50A 40MLP Product overview: SIC780CD-T1-GE3 from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 50A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 50A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SIC780CD-T1-GE3 can be used for catalog matching and distributor lookup.
Gate Drivers DrMOS 50A 3-22Vin 5V V-PWM
IC HALF BRIDGE DRIVER 50A PPAK
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 126618-SIC780CD-T1-GE3 | SIC780CD-T1-GE3CT-ND | 906-SIC780CD-T1-GE3 | SIC780CD-T1-GE3 | SIC780CD-T1-GE3 | SIC780CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC780CD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Buck 50A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 18 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | PowerPAK MLP66-40 | PowerPAK® MLP66-40 | PowerPAK® MLP66-40 | |||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |