Power Integrations, Inc. 5KV Gate Driver IC SID1132K-TL

Description
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1132K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1132K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1132K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1132K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Gate Driver IC - 906-SID1132K-TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-SID1132K-TL
5KV Gate Driver IC 906-SID1132K-TL
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1132K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1132K-TL can be used for catalog matching and distributor lookup.

DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1132K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1132K-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SID1132K-TL
Gate Drivers SID1132K-TL
Gate Drivers Sgl Ch 2.5A Fluxlink 250kHz Delay 260ns

Gate Drivers Sgl Ch 2.5A Fluxlink 250kHz Delay 260ns

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
SID1132K-TL
Isolators - Isolators - Gate Drivers SID1132K-TL
DGT ISO 5KV 1CH GT DVR ESOP-R16B

DGT ISO 5KV 1CH GT DVR ESOP-R16B

Supplier's Site
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations - 44AC3684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations
44AC3684
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations 44AC3684
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:eSOP; No. of Pins:16Pins; Input Delay:253ns; OutputRoHS Compliant: Yes

MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:eSOP; No. of Pins:16Pins; Input Delay:253ns; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SID1132K-TL SID1132K-TL SID1132K-TL 44AC3684
Product Name 5KV Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations
Number of Outputs 1; 1 Output
Supply Voltage 4.75 to 22 volts 4.75 to 5.25 volts
Rise Time 450 ns
Fall Time 1950 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V Gate Driver IC - 730-2ED21844S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
7 suppliers
 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCL1810RGZRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI5330F-A00214-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details