Vishay Intertechnology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers SIC621CD-T1-GE3

Description
Manufacturer: Vishay Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: VRPower® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SIC621 Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Package / Case: PowerPAK® MLP55-31L
Request a Quote Datasheet
Description
Manufacturer: Vishay Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: VRPower® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SIC621 Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Package / Case: PowerPAK® MLP55-31L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Manufacturer: Vishay Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: VRPower® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SIC621 Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Package / Case: PowerPAK® MLP55-31L

Manufacturer: Vishay
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Series: VRPower®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: SIC621
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: PowerPAK® MLP55-31L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 742-SIC621CD-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
742-SIC621CD-T1-GE3TR-ND
Full, Half-Bridge (H Bridge) Drivers 742-SIC621CD-T1-GE3TR-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 742-SIC621CD-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
742-SIC621CD-T1-GE3CT-ND
Full, Half-Bridge (H Bridge) Drivers 742-SIC621CD-T1-GE3CT-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 742-SIC621CD-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
742-SIC621CD-T1-GE3DKR-ND
Full, Half-Bridge (H Bridge) Drivers 742-SIC621CD-T1-GE3DKR-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Full Half-Bridge Drivers - SIC621CD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC621CD-T1-GE3
Full Half-Bridge Drivers SIC621CD-T1-GE3
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SIC621CD-T1-GE3
Gate Drivers SIC621CD-T1-GE3
Gate Drivers 60A VRPwr 2 MHz PS4 mode 5V PWM

Gate Drivers 60A VRPwr 2 MHz PS4 mode 5V PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC621CD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC621CD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC621CD-T1-GE3
IC HALF BRIDGE DRIVER 60A PPAK

IC HALF BRIDGE DRIVER 60A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 742-SIC621CD-T1-GE3TR-ND SIC621CD-T1-GE3 SIC621CD-T1-GE3 SIC621CD-T1-GE3
Product Name Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type PowerPAK® MLP55-31L PowerPAK® MLP55-31L
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCS503PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details