Vishay Intertechnology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SIC779CD-T1-GE3 SIC779CD-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1249744-SIC779CD-T1- GE3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: PowerPAK MLP66-40 Applications: Synchronous Buck Converters Mounting: SMD Technology: DrMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3 V ~ 16 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK MLP66-40 Output Current per Channel: 40A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1249744-SIC779CD-T1- GE3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: PowerPAK MLP66-40 Applications: Synchronous Buck Converters Mounting: SMD Technology: DrMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3 V ~ 16 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK MLP66-40 Output Current per Channel: 40A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SIC779CD-T1-GE3 - 1249744-SIC779CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC779CD-T1-GE3
1249744-SIC779CD-T1-GE3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC779CD-T1-GE3 1249744-SIC779CD-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249744-SIC779CD-T1- GE3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: PowerPAK MLP66-40 Applications: Synchronous Buck Converters Mounting: SMD Technology: DrMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3 V ~ 16 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK MLP66-40 Output Current per Channel: 40A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249744-SIC779CD-T1-GE3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: PowerPAK MLP66-40
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: DrMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3 V ~ 16 V
Load Type: Inductive
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK MLP66-40
Output Current per Channel: 40A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - SIC779CD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC779CD-T1-GE3
Full Half-Bridge Drivers SIC779CD-T1-GE3
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SIC779CD-T1-GE3
Gate Drivers SIC779CD-T1-GE3
Gate Drivers 40A 3-16V Built-In PWM Cont

Gate Drivers 40A 3-16V Built-In PWM Cont

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC779CD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC779CD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC779CD-T1-GE3
IC HALF BRIDGE DRIVER 40A PPAK

IC HALF BRIDGE DRIVER 40A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1249744-SIC779CD-T1-GE3 SIC779CD-T1-GE3 SIC779CD-T1-GE3 SIC779CD-T1-GE3
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SIC779CD-T1-GE3 Full Half-Bridge Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI20N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
 - 74AHCT244D-Q100,11 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details