Silicon Labs Gate Drivers SI82397BD-IS

Description
Gate Drivers 5 kV 8 V UVLO dual isolated gate drive
Datasheet
Description
Gate Drivers 5 kV 8 V UVLO dual isolated gate drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI82397BD-IS
Gate Drivers SI82397BD-IS
Gate Drivers 5 kV 8 V UVLO dual isolated gate drive

Gate Drivers 5 kV 8 V UVLO dual isolated gate drive

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 03AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
03AH2993
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 03AH2993
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI82397BD-IS 03AH2993
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Gate Drivers - 620-AMT49101KJPTR-B-3-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
5.7KV Gate Driver IC - 906-1ED3890MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
 - 74AHC541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details