Silicon Labs Gate Drivers SI82395CD-IS

Description
Gate Drivers 5 kV 12 V UVLO dual isolated gate driver
Datasheet
Description
Gate Drivers 5 kV 12 V UVLO dual isolated gate driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI82395CD-IS
Gate Drivers SI82395CD-IS
Gate Drivers 5 kV 12 V UVLO dual isolated gate driver

Gate Drivers 5 kV 12 V UVLO dual isolated gate driver

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 03AH2992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
03AH2992
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 03AH2992
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI82395CD-IS 03AH2992
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1347036-A89500GEJTR-T - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.7 amps
View Details
5 suppliers
Clock Buffers, Drivers - SI53314-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDCM1802RGTRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details