Silicon Labs Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI82394AD-IS

Description
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 03AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
03AH2990
Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 03AH2990
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SI82394AD-IS
Gate Drivers SI82394AD-IS
Gate Drivers 5 kV 6 V UVLO HS/LS isolated gate driver

Gate Drivers 5 kV 6 V UVLO HS/LS isolated gate driver

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 03AH2990 SI82394AD-IS
Product Name Mosfet Driver, -40 To 125Deg C; Driver Configuration Silicon Labs Gate Drivers
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AAT4280AIJS-3-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - A8513KLYTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
4.5KV Gate Driver IC - 906-1ED020I12BTXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
4 suppliers