Buffer/Inverter Based MOSFET Driver, Product overview: SID1182K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1182K-TL can be used for catalog matching and distributor lookup.
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Gate Drivers Sgl Ch 8.0A Fluxlink 250kHz Delay 260ns
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Input Delay:253ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-SID1182K-TL | SID1182K-TL | SID1182K-TL | 44AC3686 |
| Product Name | Gate Driver IC | Isolators - Isolators - Gate Drivers | Gate Drivers | Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | SOIC | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |