Manufacturer: Vishay
Win Source Part Number: 848551-SIC789CD-T1-G
Series: VRPower®
Features: Driver
Package: Reel - TR
Family Name: SIC789
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC789CD-T1-GE3DKR, SIC789CD-T1-GE3TR, SIC789CD-T1-GE3CT, SIC789CD-T1-GE3-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
IC HALF BRIDGE DRIVER 60A PPAK
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Gate Drivers 60A VRPwr Int Pw Stg DrMOS MLP66-40L
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 848551-SIC789CD-T1-GE3 | SIC789CD-T1-GE3DKR-ND | SIC789CD-T1-GE3 | SIC789CD-T1-GE3 | SIC789CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC789CD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | PowerPAK® MLP66-40 | PowerPAK® MLP66-40 | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |