Manufacturer: Vishay
Win Source Part Number: 211697-SIC772CD-T1-G
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 24 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 40A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Gate Drivers RECOMMENDED ALT 78-SIC788CD-T1-GE3
IC HALF BRIDGE DRIVER 40A PPAK
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 211697-SIC772CD-T1-GE3 | SIC772CD-T1-GE3 | SIC772CD-T1-GE3 | SIC772CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC772CD-T1-GE3 | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | PowerPAK MLP66-40 | PowerPAK® MLP66-40 | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |