MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes
Gate Drivers Hi CMTI 2.5 kV 5 V UVLO Dual isolated driver with deglitch
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 22AJ0461 | SI8275ABD-IS1 |
| Product Name | Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs | Gate Drivers |
| Output Current | 4 amps |