Power Integrations, Inc. 1KV Gate Driver IC SID1102K-TL

Description
DGT ISO 1KV 1CH GT DVR ESOP-R16B Product overview: SID1102K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1102K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGT ISO 1KV 1CH GT DVR ESOP-R16B Product overview: SID1102K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1102K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV Gate Driver IC - 906-SID1102K-TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV Gate Driver IC
906-SID1102K-TL
1KV Gate Driver IC 906-SID1102K-TL
DGT ISO 1KV 1CH GT DVR ESOP-R16B Product overview: SID1102K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1102K-TL can be used for catalog matching and distributor lookup.

DGT ISO 1KV 1CH GT DVR ESOP-R16B Product overview: SID1102K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1102K-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SID1102K-TL
Gate Drivers SID1102K-TL
Gate Drivers Sgl Ch 5.0A Fluxlink 75kHz 1200V IGBT

Gate Drivers Sgl Ch 5.0A Fluxlink 75kHz 1200V IGBT

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
SID1102K-TL
Isolators - Isolators - Gate Drivers SID1102K-TL
DGT ISO 1KV 1CH GT DVR ESOP-R16B

DGT ISO 1KV 1CH GT DVR ESOP-R16B

Supplier's Site
Mosfet/igbt Driver, 1Ch, 5A, Esop-16; Driver Configuration Power Integrations - 47AC9699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, 1Ch, 5A, Esop-16; Driver Configuration Power Integrations
47AC9699
Mosfet/igbt Driver, 1Ch, 5A, Esop-16; Driver Configuration Power Integrations 47AC9699
MOSFET/IGBT DRIVER, 1CH, 5A, ESOP-16; Driver Configuration:-; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

MOSFET/IGBT DRIVER, 1CH, 5A, ESOP-16; Driver Configuration:-; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SID1102K-TL SID1102K-TL SID1102K-TL 47AC9699
Product Name 1KV Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers Mosfet/igbt Driver, 1Ch, 5A, Esop-16; Driver Configuration Power Integrations
Number of Outputs 1; 1 Output
Supply Voltage 4.75 to 28 volts 4.75 to 5.25 volts
Rise Time 29 ns
Fall Time 655 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-2EDS8265HXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
5 suppliers
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details