Manufacturer: Vishay
Win Source Part Number: 028743-SIC780ACD-T1-
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 18 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Alternative Parts (Cross-Reference): FDMF3030; SiC780CD-T1-GE3; SiC780ACD-T1-GE3; MC33797BPEW;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
IC HALF BRIDGE DRIVER 50A PPAK
IC HALF BRIDGE DRIVER 50A PPAK
Gate Drivers DrMOS 50A 3-22Vin 3.3V V-PWM
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 028743-SIC780ACD-T1-GE3 | SIC780ACD-T1-GE3TR-ND | SIC780ACD-T1-GE3 | SIC780ACD-T1-GE3 | SIC780ACD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC780ACD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | PowerPAK MLP66-40 | PowerPAK® MLP66-40 | PowerPAK® MLP66-40 | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |