Half Bridge Driver Synchronous Buck Converters, Voltage Regulators NMOS PowerPAK® MLP55-32 Double Cooling
Half Bridge Driver Synchronous Buck Converters, Voltage Regulators NMOS PowerPAK® MLP55-32 Double Cooling
IC HALF BRIDGE DRVR PWR MLP55-32
Gate Drivers Smrt Pwr Stage VRPwr 4.5 to 18V; 3.3V PWM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SIC645ADR-T1-GE3-ND | SIC645ADR-T1-GE3 | SIC645ADR-T1-GE3 | SIC645ADR-T1-GE3 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 32-PowerWFQFN | 32-PowerWFQFN |