Win Source Part Number: 1338623-SIC620ARCD-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 3,000
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 60A
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 18V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: PowerPAK® MLP55-31L
Supplier Device Package: PowerPAK® MLP55-31L
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIC620
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
IC HALF BRIDGE DRIVER 60A PPAK
Gate Drivers 60A VRPwr PowerPak DRMos MLP55-31L
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1338623-SIC620ARCD-T1-GE3 | SIC620ARCD-T1-GE3TR-ND | SIC620ARCD-T1-GE3 | SIC620ARCD-T1-GE3 | SIC620ARCD-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L |