Silicon Labs Gate Drivers SI8271DBD-IS

Description
Gate Drivers Hi CMTI 2.5 kV 12 V UVLO single isolated driver with deglitch
Datasheet
Description
Gate Drivers Hi CMTI 2.5 kV 12 V UVLO single isolated driver with deglitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8271DBD-IS
Gate Drivers SI8271DBD-IS
Gate Drivers Hi CMTI 2.5 kV 12 V UVLO single isolated driver with deglitch

Gate Drivers Hi CMTI 2.5 kV 12 V UVLO single isolated driver with deglitch

Buy Now Datasheet
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0450 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0450
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0450
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8271DBD-IS 22AJ0450
Product Name Gate Drivers Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC337DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details