Vishay Intertechnology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SIC534CD-T1-GE3 SIC534CD-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894955-SIC534CD-T1-G E3 Series: VRPower® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L Package: PowerPAK® MLP4535-22L Package: Reel - TR Mounting: Surface Mount Family Name: SIC534 Categories: Integrated Circuits (ICs) Case / Package: POWERPAK® MLP4535-22L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.29.0095 Other Part Number: SIC534CD-T1-GE3CT, SIC534CD-T1-GE3TR, SIC534CD-T1-GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894955-SIC534CD-T1-G E3 Series: VRPower® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L Package: PowerPAK® MLP4535-22L Package: Reel - TR Mounting: Surface Mount Family Name: SIC534 Categories: Integrated Circuits (ICs) Case / Package: POWERPAK® MLP4535-22L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.29.0095 Other Part Number: SIC534CD-T1-GE3CT, SIC534CD-T1-GE3TR, SIC534CD-T1-GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SIC534CD-T1-GE3 - 894955-SIC534CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC534CD-T1-GE3
894955-SIC534CD-T1-GE3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC534CD-T1-GE3 894955-SIC534CD-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894955-SIC534CD-T1-G E3 Series: VRPower® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L Package: PowerPAK® MLP4535-22L Package: Reel - TR Mounting: Surface Mount Family Name: SIC534 Categories: Integrated Circuits (ICs) Case / Package: POWERPAK® MLP4535-22L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.29.0095 Other Part Number: SIC534CD-T1-GE3CT, SIC534CD-T1-GE3TR, SIC534CD-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894955-SIC534CD-T1-GE3
Series: VRPower®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Package: PowerPAK® MLP4535-22L
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC534
Categories: Integrated Circuits (ICs)
Case / Package: POWERPAK® MLP4535-22L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIC534CD-T1-GE3CT, SIC534CD-T1-GE3TR, SIC534CD-T1-GE3DKR

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - SIC534CD-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC534CD-T1-GE3CT-ND
Full, Half-Bridge (H Bridge) Drivers SIC534CD-T1-GE3CT-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - SIC534CD-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC534CD-T1-GE3TR-ND
Full, Half-Bridge (H Bridge) Drivers SIC534CD-T1-GE3TR-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SIC534CD-T1-GE3
Gate Drivers SIC534CD-T1-GE3
Gate Drivers 30A VRPower 5V PWM PS4 mode, 2MHz

Gate Drivers 30A VRPower 5V PWM PS4 mode, 2MHz

Buy Now Datasheet
Full Half-Bridge Drivers - SIC534CD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC534CD-T1-GE3
Full Half-Bridge Drivers SIC534CD-T1-GE3
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC534CD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC534CD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC534CD-T1-GE3
IC HALF BRIDGE DRV 30A PPAK MLP4

IC HALF BRIDGE DRV 30A PPAK MLP4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 894955-SIC534CD-T1-GE3 SIC534CD-T1-GE3CT-ND SIC534CD-T1-GE3 SIC534CD-T1-GE3 SIC534CD-T1-GE3
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SIC534CD-T1-GE3 Full, Half-Bridge (H Bridge) Drivers Gate Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type POWERPAK® MLP4535-22L PowerPAK® MLP4535-22L PowerPAK® MLP4535-22L
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6273KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1018564-74AVC4T245D,118 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details