Silicon Labs Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI8275BBD-IM1

Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0463 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0463
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0463
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SI8275BBD-IM1
Gate Drivers SI8275BBD-IM1
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 22AJ0463 SI8275BBD-IM1
Product Name Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs Gate Drivers
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

650V Gate Driver IC - 730-2ED21084S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC351DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details