Silicon Labs Gate Drivers SI8271DB-IS

Description
Gate Drivers High CMTI 2.5 kV 12 V UVLO single isolated driver
Datasheet
Description
Gate Drivers High CMTI 2.5 kV 12 V UVLO single isolated driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8271DB-IS
Gate Drivers SI8271DB-IS
Gate Drivers High CMTI 2.5 kV 12 V UVLO single isolated driver

Gate Drivers High CMTI 2.5 kV 12 V UVLO single isolated driver

Buy Now Datasheet
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs - 84Y6505 - Newark, An Avnet Company
Chicago, IL, United States
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
84Y6505
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs 84Y6505
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-In verting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-Inverting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8271DB-IS 84Y6505
Product Name Gate Drivers High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53305-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-6ED2231S12TXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 0.6500 amps
View Details
2 suppliers