Manufacturer: Vishay
Win Source Part Number: 933778-SIC788ACD-T1-
Series: VRPower®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Package: PowerPAK® MLP66-40
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC788
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP66-40
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC788ACD-T1-GE3DKR,
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
IC HALF BRIDGE DRIVER 50A PPAK
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Gate Drivers 50A VRPwr Int Pw Stg DrMOS MLP66-40L
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 933778-SIC788ACD-T1-GE3 | SIC788ACD-T1-GE3TR-ND | SIC788ACD-T1-GE3 | SIC788ACD-T1-GE3 | SIC788ACD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC788ACD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | PowerPAK® MLP66-40 | PowerPAK® MLP66-40 | PowerPAK® MLP66-40 | ||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |