Silicon Labs Gate Drivers SI8271BB-IS

Description
Gate Drivers High CMTI 2.5 kV 8 V UVLO single isolated driver
Description
Gate Drivers High CMTI 2.5 kV 8 V UVLO single isolated driver
Datasheet
Datasheet Summary
Powered by GS/AI

The High CMTI Driver, part number 84Y6504, is a single-channel isolated gate driver designed for high-performance applications. It supports a peak output current of 4A and a withstand voltage of up to 2.5 kVRMS, making it suitable for driving power switches in various applications such as power supplies, inverters, and motor control systems. The driver operates within a supply voltage range of 2.5V to 5.5V and features a low propagation delay of 60 ns, ensuring fast response times. This driver utilizes Silicon Labs' proprietary silicon isolation technology, which provides high common-mode transient immunity (CMTI) of 200 kV/µs, enhancing reliability in noisy environments. It includes features such as separate pull-up/down outputs for controlling slew rates, a dedicated enable pin, and programmable dead time, which can be adjusted between 10 ns to 200 ns. The device is packaged in an 8-pin SOIC format and is AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The High CMTI Driver, part number 84Y6504, is a single-channel isolated gate driver designed for high-performance applications. It supports a peak output current of 4A and a withstand voltage of up to 2.5 kVRMS, making it suitable for driving power switches in various applications such as power supplies, inverters, and motor control systems. The driver operates within a supply voltage range of 2.5V to 5.5V and features a low propagation delay of 60 ns, ensuring fast response times. This driver utilizes Silicon Labs' proprietary silicon isolation technology, which provides high common-mode transient immunity (CMTI) of 200 kV/µs, enhancing reliability in noisy environments. It includes features such as separate pull-up/down outputs for controlling slew rates, a dedicated enable pin, and programmable dead time, which can be adjusted between 10 ns to 200 ns. The device is packaged in an 8-pin SOIC format and is AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8271BB-IS
Gate Drivers SI8271BB-IS
Gate Drivers High CMTI 2.5 kV 8 V UVLO single isolated driver

Gate Drivers High CMTI 2.5 kV 8 V UVLO single isolated driver

Buy Now Datasheet
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs - 84Y6504 - Newark, An Avnet Company
Chicago, IL, United States
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
84Y6504
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs 84Y6504
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-In verting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-Inverting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8271BB-IS 84Y6504
Product Name Gate Drivers High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6801SEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver ICs - 1EDI3031AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details