Buffer/Inverter Based MOSFET Driver, Product overview: SID1183K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SID1183K-TL can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B
High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B
IC GATE DRV HI/LO SIDE ESOP-R16B
Gate Drivers Sgl Ch 8.0A Fluxlink 75kHz 260ns 1700V
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Input Delay:253ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SID1183K-TL | SID1183K-TL | SID1183K-TL | SID1183K-TL | 44AC3687 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Inverting | ||||
| Output Current | 48 amps | ||||
| Supply Voltage | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | ||
| Rise Time | 465 ns |