Manufacturer: Vishay
Win Source Part Number: 1249742-SIC620CD-T1-
Series: VRPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: PowerPAK MLP55-31L
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 18 V
Load Type: Inductive
Family Name: SiC620
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK MLP55-31L
Output Current per Channel: 60A
Alternative Parts (Cross-Reference): TC4420EOAG; MIC4422AAM TR; MIC4452BM TR;
Introduction Date: September 08, 2014
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Gate Drivers 60A 18V 5V PVM VRP owerIntegrated DrMOS
IC HALF BRIDGE DRIVER 60A PPAK
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1249742-SIC620CD-T1-GE3 | SIC620CD-T1-GE3TR-ND | SIC620CD-T1-GE3 | SIC620CD-T1-GE3 | SIC620CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC620CD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Package Type | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L |