Manufacturer: Vishay Siliconix
Win Source Part Number: 756571-SIC632CD-T1-G
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: PowerPAK MLP55-31L
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: PowerPAK MLP55-31L
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 24V
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
IC HALF BRIDGE DRIVER 50A PPAK
Gate Drivers 50A, 4.5V - 24V DrMOS VRPower
GATE DRIVER IC, 4.5V-5.5V/POWERPAK MLP55 ROHS COMPLIANT: YES
Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 756571-SIC632CD-T1-GE3 | SIC632CD-T1-GE3TR-ND | SIC632CD-T1-GE3 | SIC632CD-T1-GE3 | 57AJ0380 | SIC632CD-T1-GE3 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - SIC632CD-T1-GE3 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Gate Driver Ic, 4.5V-5.5V/powerpak Mlp55 Rohs Compliant Vishay | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Packing Method | Tape Reel; Reel; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | ||
| Package Type | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L |