Silicon Labs Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs SI8752AB-IS

Description
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes
Datasheet
Description
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs - 99Y2428 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs
99Y2428
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs 99Y2428
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes

ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolated; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SI8752AB-IS
Gate Drivers SI8752AB-IS
Gate Drivers Isolated FET driver with digital input

Gate Drivers Isolated FET driver with digital input

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 99Y2428 SI8752AB-IS
Product Name Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs Gate Drivers
Supply Voltage 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - HEF4794BT,118 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details
LED Drivers - A6274KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting
Output Current 0.0600 amps
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230AB-IS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
Clock Buffers, Drivers - CDC319DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details