Gate Drivers 30A DrMOS VRPower Product overview: SIC530CD-T1-GE3 from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SIC530CD-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1249740-SIC530CD-T1-
Series: VRPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation
Package: PowerPAK MLP4535-22L
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 20 V
Load Type: Inductive
Current - Peak Output: 40A
Family Name: SiC530
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: POWERPAK MLP4535-22L
Output Current per Channel: 30A
Alternative Parts (Cross-Reference): ISL6206CB; TPS51601ADRBT; TPS51601ADRBR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC HALF BRIDGE DRV 30A PPAK MLP4
INTEGRATED POWER STAGE, POWERPAK-22; Driver Configuration:Low Side; Peak Output Current:40A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:PowerPAK; No. of Pins:22Pins; Input Delay:20ns; Output Delay:20ns; RoHS Compliant: Yes
Gate Drivers 30A DrMOS VRPower
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-SIC530CD-T1-GE3 | 1249740-SIC530CD-T1-GE3 | SIC530CD-T1-GE3 | 78Y8471 | SIC530CD-T1-GE3 | SIC530CD-T1-GE3 |
| Product Name | 30A Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - SIC530CD-T1-GE3 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Integrated Power Stage, Powerpak-22; Driver Configuration Vishay | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 20 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 20 volts | 4.5 to 5.5 volts | |
| Package Type | Reel | PowerPAK | PowerPAK® MLP4535-22L | |||
| Packing Method | Reel; Other | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |