Silicon Labs Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs SI8752AB-ISR

Description
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes
Datasheet
Description
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs - 99Y2429 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs
99Y2429
Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs 99Y2429
ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes

ISOLATED FET DRIVER WITH DIODE EMULATION; Driver Configuration:Isolated; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
SI8752AB-ISR
Gate Drivers SI8752AB-ISR
Gate Drivers Isolated FET driver with diode emulation

Gate Drivers Isolated FET driver with diode emulation

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 99Y2429 SI8752AB-ISR
Product Name Isolated Fet Driver With Diode Emulation; Driver Configuration Silicon Labs Gate Drivers
Supply Voltage 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - A6262KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
Gate Drivers - 448-1EDB9275FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Inverting
Output Current 8 amps
View Details
4 suppliers
 - 74AHCT574PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details