Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Half Bridge Driver Synchronous Buck Converters Power MOSFET POWERPAK® MLP4535-22L
Gate Drivers 35A VRPower 2MHz 5V PWM PS4
IC HALF BRIDGE DRV 35A PPAK MLP4
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SIC533CD-T1-GE3CT-ND | SIC533CD-T1-GE3 | SIC533CD-T1-GE3 | SIC533CD-T1-GE3 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | PowerPAK® MLP4535-22L | PowerPAK® MLP4535-22L | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |