Silicon Labs Gate Drivers SI8752AB-AS

Description
Gate Drivers Internally generated driver supply
Datasheet
Description
Gate Drivers Internally generated driver supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8752AB-AS
Gate Drivers SI8752AB-AS
Gate Drivers Internally generated driver supply

Gate Drivers Internally generated driver supply

Buy Now Datasheet
Automotive Processing And Temperature; Driver Configuration Silicon Labs - 99Y2426 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Processing And Temperature; Driver Configuration Silicon Labs
99Y2426
Automotive Processing And Temperature; Driver Configuration Silicon Labs 99Y2426
AUTOMOTIVE PROCESSING AND TEMPERATURE; Driver Configuration:Isolat ed; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; OperatingRoHS Compliant: Yes

AUTOMOTIVE PROCESSING AND TEMPERATURE; Driver Configuration:Isolated; Peak Output Current:-; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15µs; Output Delay:94µs; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8752AB-AS 99Y2426
Product Name Gate Drivers Automotive Processing And Temperature; Driver Configuration Silicon Labs
Supply Voltage 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6271KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
 - 74LVC16240ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-6EDL04I065NTXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.3750 amps
View Details