Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
SILICON LABS
SI82391CB-IS1 -- GATE DRIVERS
Silicon Labs
Gate Drivers
SI82391CB-IS1
Description
Gate Drivers 2.5 kV 12 V UVLO dual isolated gate driver
Datasheet
Description
Gate Drivers 2.5 kV 12 V UVLO dual isolated gate driver
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Gate Drivers
SI82391CB-IS1
Gate Drivers
SI82391CB-IS1
Gate Drivers 2.5 kV 12 V UVLO dual isolated gate driver
Gate Drivers 2.5 kV 12 V UVLO dual isolated gate driver
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Gate Drivers
Product Number
SI82391CB-IS1
Product Name
Gate Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock Buffers, Drivers
CDCDB803RSLT
Specs
Output Configuration
Inverting
Supply Voltage
3 to 3.6 volts
Switching Frequency
250000 kHz
View Details
Allegro MicroSystems Inc.
LED Drivers
A6279EETTR-T
Specs
Number of Outputs
16
Output Configuration
Inverting; Shift Register
Output Current
0.0755 amps
View Details
Nexperia B.V.
74LVT244BPW,118
Specs
Package Type
SOT360
Packing Method
Tape Reel; Tape & Reel; Other
View Details
Infineon Technologies AG
4.5KV Gate Driver IC
1ED020I12BTXUMA1
Specs
Number of Outputs
1; 1
Supply Voltage
4.5 to 20 volts
Rise Time
30 ns
View Details
4
suppliers